NEN-ISO 3563

Automatic data processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format

active, Most Current
Organization: NEN
Publication Date: 1 October 1979
Status: active
Page Count: 14
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange. The 7-bit coded character set specified in ISO 646 has been adopted, though, by agreement between the interchange part ies, the 7-bit or 8-bit code extensions specified in ISO 2022 may be used. However, it should be noted that plain binary numbers in 8-bit bytes are used in the control field to define the control information.

Document History

NEN-ISO 3563
October 1, 1979
Automatic data processing - Interchangeable magnetic single-disk cartridge (top loaded) - Track format
This International Standard specifies the track format characteristics for the single-disk cartridge (top loaded) to be used for data interchange. The 7-bit coded character set specified in ISO 646...
Advertisement