NEN-ISO 3715-1

Ships and marine technology - Propulsion plants for ships - Part 1: Vocabulary for geometry of propellers

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 26
ICS Code (Shipbuilding and marine structures (Vocabularies)): 01.040.47
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This part of ISO 3715 gives terms and definitions for screw propellers used in the propulsion plants of ships and other vessels (such as mobile offshore drilling units) that are self-propelled or propulsion-assisted. The definitions are valid only for the hydrodynamically effective part of the propeller. No definitions are given for the mechanical construction of the hub. Vocabulary for hydraulically operated controllable-pitch propeller plants is given in ISO 3715-2.

Document History

NEN-ISO 3715-1
March 1, 2002
Ships and marine technology - Propulsion plants for ships - Part 1: Vocabulary for geometry of propellers
This part of ISO 3715 gives terms and definitions for screw propellers used in the propulsion plants of ships and other vessels (such as mobile offshore drilling units) that are self-propelled or...

References

Advertisement