NEN-ISO 4036

Hexagon thin nuts - Product grade B (unchamfered)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
ICS Code (Nuts): 21.060.20
scope:

This Standard gives specifications for hexagon thin nuts with metric dimensions and thread diameters from 1,6 up to and including 10 mm and product grade B. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standards, for example ISO 261, ISO 898, ISO 965, ISO 4759-1.

Document History

NEN-ISO 4036
February 1, 1992
Hexagon thin nuts - Product grade B (unchamfered)
This Standard gives specifications for hexagon thin nuts with metric dimensions and thread diameters from 1,6 up to and including 10 mm and product grade B. If, in special cases, specifications other...

References

Advertisement