NEN-ISO 4037-4

X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields

inactive
Organization: NEN
Publication Date: 12 December 2012
Status: inactive
Page Count: 30
ICS Code (Radiation measurements): 17.240
scope:

This part of ISO 4037 gives guidelines on additional aspects of the characterization of low energy photon radiations. This part of ISO 4037 also describes procedures for calibration and determination of the response of area and personal dose(rate)meters as a function of photon energy and angle of incidence. This part of ISO 4037 concentrates on the accurate determination of conversion coefficients from air kerma to Hp(10) and H*(10) for the spectra of low energy photon radiations. As an alternative to the use of conversion coefficients, the direct calibration in terms of these quantities by means of appropriate reference instruments is described.

Document History

January 1, 2019
Radiological protection - X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields
This document gives guidelines on additional aspects of the characterization of low energy photon radiations and on the procedures for calibration and determination of the response of area and...
NEN-ISO 4037-4
December 12, 2012
X and gamma reference radiation for calibrating dosemeters and doserate meters and for determining their response as a function of photon energy - Part 4: Calibration of area and personal dosemeters in low energy X reference radiation fields
This part of ISO 4037 gives guidelines on additional aspects of the characterization of low energy photon radiations. This part of ISO 4037 also describes procedures for calibration and determination...
Advertisement