NEN-ISO 4548-12
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 12: Filtration efficiency using particles counting, and contaminant retention capacity
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fuel cells): | 27.070 |
scope:
Specifies a multi-pass filtration test with continuous contaminant injection and using the on-line particle counting method for evaluating the performance of full-flow lubricating oil filters for internal combustion engines. The test procedure determines the contaminant capacity of a filter, its particulate removal characteristics and differential pressure. This test is intended for application to filter elements having a rated flow between 4 l/min and 600 l/min and with an efficiency of less than 99 % at particle size greater than 10 µm.
Document History