NEN-ISO 24369

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of content of coarse particles in ceramic powders by wet sieving method

active, Most Current
Organization: NEN
Publication Date: 1 October 2005
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the procedure to determine the content of coarse particles in a fine ceramic powder and/or in a fine ceramic suspension using an aqueous-based wet sieving method. The procedure is applicable to fine ceramic powders of both micrometre and submicrometre size ranges. It is valid when there are greater than 10 mg/kg coarse particles in the powders.

Document History

NEN-ISO 24369
October 1, 2005
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of content of coarse particles in ceramic powders by wet sieving method
This International Standard specifies the procedure to determine the content of coarse particles in a fine ceramic powder and/or in a fine ceramic suspension using an aqueous-based wet sieving...
Advertisement