NEN-ISO 4141-2

Road vehicles - Multi-core connecting cables - Part 2: Test methods and requirements for high performance sheathed cables

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 13
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 4141 specifies the test methods and requirements for high performance sheathed multi-core cables for the connection of towing and towed vehicles, suitable for a temperature range of to -40 °C to +85 °C.

Document History

NEN-ISO 4141-2
August 1, 2006
Road vehicles - Multi-core connecting cables - Part 2: Test methods and requirements for high performance sheathed cables
This part of ISO 4141 specifies the test methods and requirements for high performance sheathed multi-core cables for the connection of towing and towed vehicles, suitable for a temperature range of...
March 1, 1998
Road vehicles - Multi-core connecting cables - Part 2: Test methods and requirements of high performance sheathed cables
Specifies the test methods and requirements for high performance sheathed multicore cables for the connection of towing and towed vehicles, suitable for a temperature range of -40 to +85°C.
Advertisement