NEN-ISO 26429-7
Digital cinema (D-cinema) packaging - Part 7: Composition playlist
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
This document specifies the Composition Playlist structure. The Composition Playlist is a self-contained representation of a single complete D-Cinema work, such as a motion picture, or a trailer, or an advertisement, etc. The Composition Playlist consists of an ordered sequence of Reel structures, each referencing a set of external Track Files, e.g. a sound or picture Track File, which are meant to be reproduced in parallel. Each Reel is analogous to a film reel and the Composition Playlist controls the order and timing of the playout of the Reels.
Document History