NEN-ISO 5429

Coated abrasives - Flap wheels with incorporated flanges or separate flanges - Designation and dimensions

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
Page Count: 6
ICS Code (Abrasives): 25.100.70
scope:

Specifies the designation, the outside diameter and the width of the flap wheel, together with the bore diameter of the associated flange, for flap wheels with incorporated flanges or separate flanges.

Document History

April 1, 2012
Coated abrasives - Flap wheels with incorporated flanges or separate flanges
This International Standard specifies the nominal dimensions and limit deviations of flap wheels with incorporated flanges or separate flanges for use on stationary grinding machines.
April 1, 2005
Coated abrasives - Flap wheels with incorporated flanges or separate flanges
This International Standard specifies the nominal dimensions and limit deviations of flap wheels with incorporated flanges or separate flanges for use on stationary grinding machines.
NEN-ISO 5429
June 1, 1997
Coated abrasives - Flap wheels with incorporated flanges or separate flanges - Designation and dimensions
Specifies the designation, the outside diameter and the width of the flap wheel, together with the bore diameter of the associated flange, for flap wheels with incorporated flanges or separate...
Advertisement