NEN-ISO 2873

Packaging - Complete, filled transport packages - Low pressure test

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1993
Status: inactive
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This Standard specifies a method for subjecting complete, filled transport packages to conditions of low air pressure encoutered in aircraft. This method is applicable to complete, filled transport packages which are transported by unpressurized aircraft flying at 3500 m or less and pressurized aircraft flying at any higher altitude.

Document History

NEN-ISO 2873
March 1, 1993
Packaging - Complete, filled transport packages - Low pressure test
This Standard specifies a method for subjecting complete, filled transport packages to conditions of low air pressure encoutered in aircraft. This method is applicable to complete, filled transport...

References

Advertisement