NEN-ISO 2898-2

Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies the methods of preparation of test specimens and test methods to be used in determining the properties of PVC-P moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-ISO 2898-2
September 1, 1997
Plastics - Plasticized poly(vinyl chloride) (PVC-P) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and test methods to be used in determining the properties of PVC-P moulding and extrusion materials. Requirements for handling test material and...
November 1, 1990
Plasticized compounds of homopolymers and copolymers of vinyl chloride (PVC-P) - Part 2: Preparation of test specimens and determination of properties
This part of ISO 2898-2 specifies the equipment and method to be used to prepare standard test specimens from plasticized compounds of homopolymers and copolymers of vinylchloride (VC). It also gives...

References

Advertisement