NEN-ISO 5599-2

Pneumatic fluid power - Five-port directional control valves - Part 2: Mounting interface surfaces with optional electrical connector

active
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 26
ICS Code (Control components): 23.100.50
scope:

This part of ISO 5599 specifies the requirements for a mounting interface surface with optional electrical connector for five-port pneumatic directional control valves, for use at a maximum rated pressure of [ 1) ]. It gives - dimensions and tolerances of the interface features, - port identification, - identification of the result of control-mechanism actuation, and - dimensions, tolerances and specifications for optional interface electrical connector mating. 1,6 MPa 16 bar

Document History

February 1, 2007
Pneumatic fluid power - Five-port directional control valves - Part 2: Mounting interface surfaces with optional electrical connector
A description is not available for this item.
August 1, 2004
Pneumatic fluid power - Five-port directional control valves - Part 2: Mounting interface surfaces with optional electrical connector
A description is not available for this item.
NEN-ISO 5599-2
October 1, 2001
Pneumatic fluid power - Five-port directional control valves - Part 2: Mounting interface surfaces with optional electrical connector
This part of ISO 5599 specifies the requirements for a mounting interface surface with optional electrical connector for five-port pneumatic directional control valves, for use at a maximum rated...
December 1, 1995
Pneumatic fluid power - Five-port directional control valves - Part 2: Mounting interface surfaces with optional electrical connector
Specifies dimensions and tolerances of the interface features; port identification; identification of the result of operator actuation. Dimensions, tolerances, and specifications for connector...
Advertisement