NEN-ISO 6247

Petroleum products - Determination of foaming characteristics of lubricating oils

active
Organization: NEN
Publication Date: 1 July 1998
Status: active
Page Count: 18
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

Specifies a method for the determination of the foaming characteristics of lubricating oils at specified moderate temperatures. It is applicable to lubricants which may or may not contain additives to modify of suppress the tendency to form stable foams. The ratings used to describe the foaming tendency and/or stability are empirical.

Document History

September 1, 1999
Petroleum products - Determination of foaming characteristics of lubricating oils
Page 9. Subclause A.3.1 In the final sentence of the first paragraph, replace "490 kPa/min" by 490 Pa/min".
NEN-ISO 6247
July 1, 1998
Petroleum products - Determination of foaming characteristics of lubricating oils
Specifies a method for the determination of the foaming characteristics of lubricating oils at specified moderate temperatures. It is applicable to lubricants which may or may not contain additives...
Advertisement