NEN-ISO 35

Natural rubber latex concentrate - Determination of mechanical stability

active
Organization: NEN
Publication Date: 1 March 2004
Status: active
Page Count: 14
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard specifies a method for the determination of the mechanical stability of natural rubber latex concentrate. It is also applicable to prevulcanized natural rubber latex concentrate. The method is not necessarily suitable for latices or prevulcanized latex preserved with potassium hydroxide, latices from natural sources other than Hevea brasiliensis, or for compounded latex or artificial dispersions of rubber, and it is not applicable to synthetic rubber latices.

Document History

February 1, 2006
Natural rubber latex concentrate - Determination of mechanical stability - Amendment 1:Precision data
A description is not available for this item.
NEN-ISO 35
March 1, 2004
Natural rubber latex concentrate - Determination of mechanical stability
This International Standard specifies a method for the determination of the mechanical stability of natural rubber latex concentrate. It is also applicable to prevulcanized natural rubber latex...
November 1, 1995
Latex rubber, natural, concentrate - Determination of mechanical stability
Specifies a method for the determination of the mechanical stability of natural rubber latex concentrate. It is also applicable to prevulcanized natural rubber latex concentrate. The method is not...
Advertisement