NEN-ISO 6622-2
Internal combustion engines - Piston rings - Part 2: Rectangular rings made of steel
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 6622 specifies the essential dimensional features of rectangular rings made of steel, types R, B, BA and M, having diameters of from 30 mm up to and including 160 mm, used in reciprocating internal combustion piston engines. It is also applicable to piston rings of compressors working under similar conditions.
Document History
NEN-ISO 6622-2
November 1, 2003
Internal combustion engines - Piston rings - Part 2: Rectangular rings made of steel
This part of ISO 6622 specifies the essential dimensional features of rectangular rings made of steel, types R, B, BA and M, having diameters of from 30 mm up to and including 160 mm, used in...