NEN-ISO 7463
Shipbuilding and marine structures - Symbols for computer applications
| Organization: | NEN |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (General standards related to shipbuilding and marine structures): | 47.020.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard specifies symbols for dimensional quantities used in shipbuilding and related branches of marine technology for use in computer applications where the available character sets is restricted. The symbols are capable of being represented using the 26 alphabetic and 10 numeric characters of the standard FORTRAN character set (see ISO 1539) and are also within the scope of International Alphabet No. 2 (A12) of the International Telecommunication Union.
Document History