NEN-ISO 7331

Ski-poles for alpine skiing - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 26
ICS Code (Winter sports equipment): 97.220.20
scope:

This International Standard specifies the minimum requirements for safety in ski-poles for alpine skiing and gives test methods to check conformity with these requirements. It applies to ski-poles for alpine skiing in the following ranges of total length, lT (see Clause 3): - group A, lT W 1 050 mm (adults' poles); - group B, 1 050 mm > lT W 700 mm (junior poles); - group C, lT u 700 mm (children's toy-poles). Special designs may deviate from this International Standard, but are required to be marked durably as special designs (see 8.2).

Document History

July 1, 2011
Ski-poles for alpine skiing - Requirements and test methods
This International Standard defines the minimum requirements for safety in ski-poles for alpine skiing and specifies test methods to check conformity with these requirements. It is applicable to...
NEN-ISO 7331
August 1, 2005
Ski-poles for alpine skiing - Requirements and test methods
This International Standard specifies the minimum requirements for safety in ski-poles for alpine skiing and gives test methods to check conformity with these requirements. It applies to ski-poles...
Advertisement