NEN-ISO 7662
Rubber and plastics hoses - Determination of abrasion of lining
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1990 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies a method for determining the abrasion of a hose lining when a certain amount of specified grit is passed through the hose. The method is applicable to rubber and plastics hoses with an internal bore of 20 to 50 mm used for grit blasting, shot blasting and similar operations.
Document History
NEN-ISO 7662
May 1, 1990
Rubber and plastics hoses - Determination of abrasion of lining
This International Standard specifies a method for determining the abrasion of a hose lining when a certain amount of specified grit is passed through the hose. The method is applicable to rubber and...