NEN-ISO 8485
Programming languages - APL
| Organization: | NEN |
| Publication Date: | 1 October 1993 |
| Status: | active |
| Page Count: | 290 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This standard defines the programming language APL and the environment in which APL programs are executed. Its purpose is to facilitate interchange and promote portability of APL programs and progamming skills. This standard specifies the syntax and semantics of APL programs and the characteristics of the environment in which APL programs are executed. It also specifies requirements for conformance to this standard, incluing the publication of values and characteristics of implementation properties so that conforming implementations can be meaninghfully compared. This standard does not specify: implementation properties that are likely to vary with the particular equipment or operating system used; required values for implementation limits such as APL workspace size or numeric precision; the data structures used to represent APL-objects; the facilities available through shared variables.
Document History