NEN-ISO 9073-15

Textiles - Test methods for nonwovens - Part 15: Determination of air permeability

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: inactive
Page Count: 10
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 9073 specifies a method of measuring the flow of air passing perpendicularly through a given area of a fabric. This test method applies to most nonwovens, such as laminates, which are treated or untreated. They may have either a low- or high-basis weight.

Document History

NEN-ISO 9073-15
July 1, 2007
Textiles - Test methods for nonwovens - Part 15: Determination of air permeability
This part of ISO 9073 specifies a method of measuring the flow of air passing perpendicularly through a given area of a fabric. This test method applies to most nonwovens, such as laminates, which...

References

Advertisement