NEN-ISO 9683-2
Iron ores - Determination of vanadium - Part 2: Flame atomic absorption spectrometric methods (Corrected and Reprinted)
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This part of ISO 9683 specifies two flame atomic absorption spectrometric methods for the determination of the mass fraction of vanadium in iron ores. Method 1 is applicable to mass fractions of vanadium between 0,004 % and 0,06 %, and Method 2 is applicable to mass fractions of vanadium between 0,06 % and 0,5 %, in natural iron ores, iron ore concentrates and agglomerates, including sinter products.
Document History