NEN-ISO 8858-2

Hard coal - Froth flotation testing - Part 2: Sequential evaluation

active, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: active
Page Count: 22
ICS Code (Coals): 73.040
scope:

This part of ISO 8858 sets out a laboratory sequential procedure for the froth flotation testing of fine coal, e.g. coal having a particle size of less than 0,5 mm. The procedure provides a means of evaluating for a coal the flotation characteristics (expressed as a yield/ash relationship) that may be expected from the froth flotation process. Pulp samples that cannot be dewatered without the use of heat or chemical additives are not covered by this part of ISO 8858; nor does it cover procedures for the investigation of flotation kinetics. The test is not intended to provide plant design data. This part of ISO 8858 should be read in conjunction with ISO 8858-1.

Document History

NEN-ISO 8858-2
August 1, 2004
Hard coal - Froth flotation testing - Part 2: Sequential evaluation
This part of ISO 8858 sets out a laboratory sequential procedure for the froth flotation testing of fine coal, e.g. coal having a particle size of less than 0,5 mm. The procedure provides a means of...
Advertisement