NEN-ISO/IEC 10181-2

Information technology - Open Systems Interconnection - Security frameworks for open systems: Authentication framework

active, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: active
Page Count: 58
ICS Code (Open systems interconnection in general): 35.100.01
scope:

Addresses the application of security services in an Open Systems environment, where the term "Open Systems" is taken to include areas such as Database, Distributed Applications, Open Distributed Processing and OSI. The Security Frameworks are concerned with defining the means of providing protection for systems and objects within systems, and with the interactions between systems. The Security Frameworks are not concerned with the methodology for constructing systems or mechanisms.

Document History

NEN-ISO/IEC 10181-2
June 1, 1996
Information technology - Open Systems Interconnection - Security frameworks for open systems: Authentication framework
Addresses the application of security services in an Open Systems environment, where the term "Open Systems" is taken to include areas such as Database, Distributed Applications, Open Distributed...
Advertisement