NEN-ISO 9815

Road vehicles - Passenger-car and trailer combinations - Lateral stability test

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 26
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

This International Standard specifies a lateral stability test for passenger-car and trailer combinations. It is applicable to passenger cars in accordance with ISO 3833, and also to light-trucks, and their trailer combinations. The lateral stability test determines the damping characteristic of the yaw oscillation of such towing-vehicle- trailer combinations excited by a defined steering impulse. The combination is initially driven in a steady-state, straight-ahead driving condition. Oscillation of the vehicle is then initiated by the application of a single impulse of steering, followed by a period in which steering is held fixed and the oscillation of the combination is allowed to damp out. Testing is conducted at several constant speeds. Where non-periodic instability is of interest, a steady-state circular test is specified.

Document History

NEN-ISO 9815
March 1, 2003
Road vehicles - Passenger-car and trailer combinations - Lateral stability test
This International Standard specifies a lateral stability test for passenger-car and trailer combinations. It is applicable to passenger cars in accordance with ISO 3833, and also to light-trucks,...
Advertisement