NEN-ISO/IEC 11586-2

Information technology - Open Systems Interconnection - Generic upper layers security - Part 2: Security Exchange Service Element service definition

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 14
ICS Code (Open systems interconnection in general): 35.100.01
scope:

This series of Recommendations/International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include: a) a set of notational tools to support the specification of selective field protection requirements in an abstract syntax specification, and to support the specification of security exchanges and security transformations;b) a service definition, protocol specification and PICS proforma for an application-service-element (ASE) to support the provision of security services within the Application Layer ;c) a specification and PICS proforma for a security transfer syntax, associated with Presentation Layer support for security services in the Application Layer.

Document History

NEN-ISO/IEC 11586-2
July 1, 1996
Information technology - Open Systems Interconnection - Generic upper layers security - Part 2: Security Exchange Service Element service definition
This series of Recommendations/International Standards defines a set of generic facilities to assist in the provision of security services in application layer protocols. These include: a) a set of...
Advertisement