NEN-ISO 7963

Welding steel - Calibration block no. 2 for ultrasonic examination of welds

inactive
Organization: NEN
Publication Date: 1 November 1992
Status: inactive
Page Count: 12
ICS Code (Welded joints and welds): 25.160.40
scope:

Lays down the dimensions, type of steel and directives for the use of block No. 2 for the calibration of ultrasonic equipment for the examination of welds in steel. Covers material, preparation and method of use.

Document History

October 1, 2006
Non-destructive testing - Ultrasonic testing - Specification for calibration block No. 2
This International Standard specifies the dimensions, material, manufacture and methods of use for calibration block No. 2 for calibrating and checking ultrasonic testing equipment.
NEN-ISO 7963
November 1, 1992
Welding steel - Calibration block no. 2 for ultrasonic examination of welds
Lays down the dimensions, type of steel and directives for the use of block No. 2 for the calibration of ultrasonic equipment for the examination of welds in steel. Covers material, preparation and...

References

Advertisement