NEN-ISO/IEC 14443-3/A1/C1

Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 4
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision - Amendment 1: Dynamic power level management
A description is not available for this item.
August 1, 2020
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
A description is not available for this item.
July 1, 2018
Cards and security devices for personal identification - Contactless proximity objects - Part 3: Initialization and anticollision
This document describes the following: — polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); — the byte format, the frames and timing used during...
December 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: RFU handling rules
A description is not available for this item.
September 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
NEN-ISO/IEC 14443-3 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used...
June 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
NEN-ISO/IEC 14443-3 describes the following: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); - the byte format, the frames and timing used...
June 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 6: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
A description is not available for this item.
April 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 3: Alternating between PICC and PCD functionalities, and PICC supporting both types
A description is not available for this item.
September 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
A description is not available for this item.
October 1, 2011
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
A description is not available for this item.
May 1, 2011
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 3: Initialization and anticollision
This part of ISO/IEC 14443 describes: - polling for proximity cards or objects (PICCs) entering the field of a proximity coupling device (PCD); ? the byte format, the frames and timing used during...
NEN-ISO/IEC 14443-3/A1/C1
September 1, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
A description is not available for this item.
April 1, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 3: Handling of reserved fields and values
A description is not available for this item.
June 1, 2005
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision - Amendment 1: Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
May 1, 2001
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 3: Initialization and anticollision
Describes: -polling for proximity cards (PICCs) entering the field of a proximity coupling device (PCD);- the byte format, the frames and timing used during the initial phase of communication between...
Advertisement