NEN-ISO/IEC 15457-2
Identification cards - Thin flexible cards - Part 2: Magnetic recording techniques
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
Thin flexible cards, the subject of this International Standard, are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers, stored value, etc. For these applications, data can be written and/or read by machines using various recording techniques as a magnetic stripe, optical character recognition (OCR), bar code etc. This part specifies the magnetic stripe and encoding characteristics of thin flexible cards at two points in the card life cycle: 1) at the point of loading into the card issuing equipment, 2) at the point of issue to the public.
Document History