NEN-ISO 9276-5

Representation of results of particle size analysis - Part 5: Methods of calculation relating to particle size analyses using logarithmic normal probability distribution

active, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: active
Page Count: 22
ICS Code (Particle size analysis. Sieving): 19.120
scope:

The main objective of this part of ISO 9276 is to provide the background for the representation of a cumulative particle size distribution which follows a logarithmic normal probability distribution, as a means by which calculations performed using particle size distribution functions may be unequivocally checked. The design of logarithmic normal probability graph paper is explained, as well as the calculation of moments, median diameters, average diameters and volume-specific surface area. Logarithmic normal probability distributions are often suitable for the representation of cumulative particle size distributions of any dimensionality. Their particular advantage lies in the fact that cumulative distributions, such as number-, length-, area-, volume- or mass-distributions, are represented by parallel lines, all of whose locations may be determined from a knowledge of the location of any one.

Document History

NEN-ISO 9276-5
August 1, 2005
Representation of results of particle size analysis - Part 5: Methods of calculation relating to particle size analyses using logarithmic normal probability distribution
The main objective of this part of ISO 9276 is to provide the background for the representation of a cumulative particle size distribution which follows a logarithmic normal probability distribution,...
Advertisement