NEN-ISO/IEC 20114
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Make call request supplementary service
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This International Standard specifies the signalling protocol for the support of the Make Call Request supplementary service (SS-MCR) at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). Supplementary service MCR enables a Requesting User to request a Co-operating User to establish a new Requested Call to a Destination User. This new Requested Call between the Co-operating and Destination User can be either a Basic call or a Call Independent Signalling Connection. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 20113. The signalling protocol for SS-MCR operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-MCR and other supplementary services and ANFs. This International Standard is applicable to PINXs, which can interconnect to form a PISN.
Document History