NEN-ISO/IEC 20060
Information technology - Open Terminal Architecture (OTA) specification - Virtual machine specification
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 170 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
The Europay Open Terminal Architecture (OTA) consists of technology designed to facilitate implementation of Integrated Circuit Cards (ICCs) and associated terminals. The purpose of this document is to provide a specification for a standard kernel to be pro-vided in all OTA terminals.
Document History
July 1, 2010
Information technology - Open Terminal Architecture (OTA) - Virtual machine
This International Standard provides the specifications for the standard Open Terminal Architecture (OTA) kernel in several layers: definition of the virtual machine (VM); description of the services...
NEN-ISO/IEC 20060
December 1, 2001
Information technology - Open Terminal Architecture (OTA) specification - Virtual machine specification
The Europay Open Terminal Architecture (OTA) consists of technology designed to facilitate implementation of Integrated Circuit Cards (ICCs) and associated terminals. The purpose of this document is...