NEN-ISO/IEC 2593
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Physical layer): | 35.100.10 |
scope:
Specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where ITU-T Recommendation V.36 or Recommendation X.21bis together with Recommendation V.10 and V.11 are applicable
Document History
NEN-ISO/IEC 2593
February 1, 2001
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
Specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where ITU-T Recommendation...