NEN-ISO/IEC 30128
Information technology - Sensor networks - Generic Sensor Network Application Interface
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO/IEC 30128 specifies the interfaces between the application layers of service providers and sensor network gateways, which is Protocol A in interface 3, defined in ISO/IEC 29182-5. This international standard covers - Description of generic sensor network applications' operational requirements - Description of sensor network capabilities - Mandatory and optional interfaces between the application layers of service providers and sensor network gateways
Document History