NEN-ISO/IEC 30106-2
Information technology - Object oriented BioAPI - Part 2: Java implementation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
NEN-ISO/IEC 30106 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of this standard is maintained in this part of ISO/IEC 30106.
Document History
NEN-ISO/IEC 30106-2
April 1, 2016
Information technology - Object oriented BioAPI - Part 2: Java implementation
NEN-ISO/IEC 30106 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of this...