NEN-ISO/IEC 7816-13

Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 33
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application integrated circuit card, and the commands can be used before and after the card is issued to the cardholder. This part of ISO/IEC 7816 does not cover the implementation within the card and/or the outside world.

Document History

NEN-ISO/IEC 7816-13
March 1, 2007
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...
Advertisement