NEN - NPR-CEN/TR 16669

Information technology - Device interface to support ISO/IEC 18000-3

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 22
ICS Code (IT applications in transport): 35.240.60
scope:

The scope of this Technical Report is to assess the need to develop a Technical Specification to define an interface that provides RFID system control components with low-level access to RFID interrogators for the purpose of optimising RFID data access and control operations.

Document History

NPR-CEN/TR 16669
July 1, 2014
Information technology - Device interface to support ISO/IEC 18000-3
The scope of this Technical Report is to assess the need to develop a Technical Specification to define an interface that provides RFID system control components with low-level access to RFID...
Advertisement