NEN - NPR-CEN/TS 15916-1

Copper and copper alloys - Determination of tellurium content - Part 1: Low tellurium content - Flame atomic absorption spectrometric method (FAAS)

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 14
ICS Code (Copper and copper alloys): 77.120.30
scope:

This Technical Specification specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tellurium content of copper and copper alloys in form of castings or unwrought or wrought products. The method is applicable to products having tellurium mass fractions between 0,000 2 % and 0,020 %.

Document History

NPR-CEN/TS 15916-1
February 1, 2011
Copper and copper alloys - Determination of tellurium content - Part 1: Low tellurium content - Flame atomic absorption spectrometric method (FAAS)
This Technical Specification specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the tellurium content of copper and copper alloys in form of castings or...
Advertisement