NEN - NPR-CLC/TS 50418

Safety of machinery - Electro-sensitive protective equipment - Passive infra-red protective devices (PIPDs)

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 41
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110
scope:

This Technical Specification is to be read in conjunction with EN 61496-1:1997. It specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) for the safeguarding of machinery, employing passive infra-red protective devices (PIPDs) for the sensing function. Special attention is directed to features that ensure an appropriate safety-related performance is achieved. An ESPE may include optioal safety-related functions, the requirements for which are given in Annex A of EN 61496-1.

Document History

NPR-CLC/TS 50418
January 1, 2004
Safety of machinery - Electro-sensitive protective equipment - Passive infra-red protective devices (PIPDs)
This Technical Specification is to be read in conjunction with EN 61496-1:1997. It specifies requirements for the design, construction and testing of electro-sensitive protective equipment (ESPE) for...
Advertisement