NEN - NPR-CEN/TS 15364
Characterization of waste - Leaching behaviour test - Acid and base neutralization capacity test
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Wastes): | 13.030 |
scope:
This Technical Specification is applicable to determine the acid and/or base neutralization capacity of a material. The property is expressed in mol/kg. This Technical Specification is a parameter specific test as specified in EN 12920. The application of this test method alone is not sufficient for the determination of the detailed leaching behaviour of a waste under specified conditions. The property allows assessing the final pH of mixed waste as well as consequences of external influences (carbonation, oxidation) on the pH of a waste.
Document History