NEN - NPR-ISO/IEC TR 21890

Information technology - Telecommunications and information exchange between systems - Interoperation of PISNs with IP networks

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 58
ICS Code (Telephone networks): 33.040.35
scope:

The purpose of this Technical Report is to investigate the interoperability of Private Integrated Services Networks (PISNs) and Internet Protocol (IP) networks, with a view to identifying possible scenarios for interoperation, problems that will have to be solved if particular scenarios are to be pursued further, and possible future standardization activities in this area. In particular, the following aspects of interoperability are investigated: the interworking of PISNs and IP networks via a gateway; the connection of PISN components via IP networks. For each of the above, aspects considered include architecture, addressing (including use of IP addressing), services, protocols, security, quality of service and mobility. This is conducted within the context of leading standards for voice and multimedia communication over IP networks, including ITU-T recommendation H.323, IETF Session Initiation Protocol (SIP) and ITU-T recommendation H.248.

Document History

NPR-ISO/IEC TR 21890
October 1, 2001
Information technology - Telecommunications and information exchange between systems - Interoperation of PISNs with IP networks
The purpose of this Technical Report is to investigate the interoperability of Private Integrated Services Networks (PISNs) and Internet Protocol (IP) networks, with a view to identifying possible...
Advertisement