NEN - NPR-ISO/TR 15462
Water quality - Selection of tests for biodegradability
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
The biodegradability of substances and waste water ingredients depends not only on the molecular structures of the test material, but also on important additional factors such as the - aquatic or terrestrial test environment;- aerobic or anaerobic test conditions;- source and concentration of the microorganisms of the inoculum;- acclimatisation and adaptation of the inoculum;- concentration of the test material;- availability of inorganic nutrients and additional organic material for co-metabolic processes;- possible toxic effects of the test material under the test conditons.;- physical and chemical properties and bioavailability of the test material (e.g. volatility, water solubility, adsorption);- conditions and physical and chemical properties of the test material (e.g. volatility, water solubility, adsorption);- conditions and physical and chemical properties of the test system (volume of test vessels, static, dynamic, closed CO² removal, temperature, mixing, shaking, oxygen supply);- test duration;- analytical parameters used (summary parameters such as DOC, BOD, CO² or substance specific analysis).
Document History