NEN - NPR-ISO/TR 9212

Hydrometry - Measurement of liquid flow in open channels - Methods of measurement of bedload discharge

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 26
ICS Code (Flow in open channels): 17.120.20
scope:

This Technical Report reviews the current status of direct and indirect bedload-measurement techniques. The methods are mainly based on grain size distribution of the bedload, channel width, depth and velocity of flow. This Technical Report outlines and explains several methods for direct and indirect measurement of bedload in streams, including various types of sampling devices. The purposes of measuring bedload transport rates are to: a) increase the accuracy of estimating total sediment load in rivers, b) gain knowledge of bedload-transport that cannot be completely measured by conventional suspended-sediment collection methods, c) provide data to calibrate or verify theoretical transport models, and d) provide information needed in the design of river diversion and entrainment structures.

Document History

NPR-ISO/TR 9212
August 1, 2006
Hydrometry - Measurement of liquid flow in open channels - Methods of measurement of bedload discharge
This Technical Report reviews the current status of direct and indirect bedload-measurement techniques. The methods are mainly based on grain size distribution of the bedload, channel width, depth...
Advertisement