NEN - NVN-ENV 1186-8
Materials and articles in contact with foodstuffs - Plastics - Part 8: Test methods for overall migration into olive oil by article
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This part describes test methods for the determination of the overall migration from one surface only of plastics in the form of finished articles which are intended to contact with a fatty foodstuff, by filling the finished article with olive oil and leaving for 10 days, 24 h or for 2 h at 40°C or 2 h at 70 °C. Testing samples by this method enables testing of non-homogeneous articles providing that they are not too large. The method is most suitable for plastics in the form of containers and articles that can be filled.
Document History