NEN - NVN-ENV-ISO 14906

Road Transport and Traffic Telematics (RTTT) - Electronic Fee Collection (EFC) - Application interface definition for dedicated short range communications

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: inactive
Page Count: 144
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

Specifies the application interface in the context of Electronic Fee Collection (EFC) systems using the Dedicated Short-Range Communications (DSRC). This is an interface standard, adhering to the open systems interconnection (OSI) philosophy (ISO/IEC 7498-1), and it is as such not concerned with the implementation choices to be realised at either side of the inerface. This standard provides security-specific functionality as place holders (data and functions) to enable the implementation of secure EFC transactions. Yet the specification of the security policy (including specific security algorithms and key management) remains at the discretion and under the control of the EFC operator, and hence is outside the scope of this European Pre-Standard.

Document History

NVN-ENV-ISO 14906
February 1, 1999
Road Transport and Traffic Telematics (RTTT) - Electronic Fee Collection (EFC) - Application interface definition for dedicated short range communications
Specifies the application interface in the context of Electronic Fee Collection (EFC) systems using the Dedicated Short-Range Communications (DSRC). This is an interface standard, adhering to the...

References

Advertisement