NEN 10371-3-1
Specification for insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 1: Commutator separators and materials
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Insulating gases): | 29.040.20 |
scope:
The sheet of the standard applies to several types of rigid materials based on mica splittings or mica paper for commutator separators. These products shall be made from muscovite or phlogopite mica, built up from splittings or mica paper by the use of a suitable bonding medium. They are supplied in the following forms; - sheets in manufacturing thicknesses between 0,3 mm and 3 mm, strips cut from sheets, and finished commutatorseparators
Document History