NEN 10510-1-4

Methods of measurement for radio equipment used in satellite earth stations - Part 1: Measurements common to sub-systems and combinations of sub-systems - Section Four: Measurement in the baseband

active, Most Current
Organization: NEN
Publication Date: 1 June 1987
Status: active
Page Count: 34
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This section deals with basic measurements which are equally applicable to a sub-system such as an amplifier, or to a combination of sub-systems assembled to simulate a satellite earth station. Methods of measurements are described for the following parameters: - input and output impedance (return loss); input and output levels; - baseband gain or loss; - amplitude/frequency characteristics; - group-delay frequency characteristic; - non-linear amplitude distortion; - differential gain and phase distortion. Methods of measurement for parameters which are related to a specific baseband signal such as frequency division multiplex telephony or television transmission, are given in Part 3 of the standard.

Document History

NEN 10510-1-4
June 1, 1987
Methods of measurement for radio equipment used in satellite earth stations - Part 1: Measurements common to sub-systems and combinations of sub-systems - Section Four: Measurement in the baseband
This section deals with basic measurements which are equally applicable to a sub-system such as an amplifier, or to a combination of sub-systems assembled to simulate a satellite earth station....
Advertisement