NEN 10929

A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements

inactive
Organization: NEN
Publication Date: 1 February 1993
Status: inactive
Page Count: 80
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 81 and 901 and other tubular fluorescent lamps for high frequency operation.

Document History

September 1, 1996
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
May 1, 1995
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
A description is not available for this item.
NEN 10929
February 1, 1993
A.C.-supplied electronic ballasts for tubular fluorescent lamps - Performance requirements
This Standard specifies performance requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency,...

References

Advertisement