NEN 11079-5

Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 5: Electrical measurements on decoder units for MAC/Packet systems

active, Most Current
Organization: NEN
Publication Date: 1 February 1994
Status: active
Page Count: 160
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The object of this part of IEC 1079 is to define the conditions and methods of measurement to be applied to MAC/packet decoder units. The specifications of the limit values of the various parameters of the decoder are outside the scope of this part. This unit can either be connected to the output of a DBS tuner unit or be a part of it. The methods of mesaurement concerning the DBS tuner part are described in part 2 of IEC 1079.

Document History

NEN 11079-5
February 1, 1994
Methods of measurement on receivers for satellite broadcast transmissions in the 12 GHz band - Part 5: Electrical measurements on decoder units for MAC/Packet systems
The object of this part of IEC 1079 is to define the conditions and methods of measurement to be applied to MAC/packet decoder units. The specifications of the limit values of the various parameters...
Advertisement