NEN 11207-2
Expression of performance of gas analyzers - Part 2: Oxygen in gas (utilizing high-temperature electrochemical sensors)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Applies to all aspects of analyzers using high-temperature electrochemical sensors for the measurement of oxygen in gas. It should be used in conjunction with IEC 1207-1. It applies to in-situ and extractive analyzers and to analyzers installed indoors and outdoors.
Document History
NEN 11207-2
July 1, 1994
Expression of performance of gas analyzers - Part 2: Oxygen in gas (utilizing high-temperature electrochemical sensors)
Applies to all aspects of analyzers using high-temperature electrochemical sensors for the measurement of oxygen in gas. It should be used in conjunction with IEC 1207-1. It applies to in-situ and...