NEN-EN 1016

Plastics piping systems - Unplasticized polyvinyl chloride (PVC-U) end-load bearing double socket joints - Test method for leaktightness and strength while subjected to bending and internal pressure

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1993
Status: inactive
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This standard specifies a method for testing the leaktightness and strength of assembled end-load bearing joints of unplasticized poly(vinyl chloride) (PVC-U) which allows a maximum angle of deflection of 3°. It is applicable to end-load bearing joints provided with elastomeric sealing rings and locking rings, intended for use with PVC-U pressure pipes. The method specifies the internal hydrostatic pressure, the method of calculation for the additional bending force and the procedure for the bending test.

Document History

NEN-EN 1016
March 1, 1993
Plastics piping systems - Unplasticized polyvinyl chloride (PVC-U) end-load bearing double socket joints - Test method for leaktightness and strength while subjected to bending and internal pressure
This standard specifies a method for testing the leaktightness and strength of assembled end-load bearing joints of unplasticized poly(vinyl chloride) (PVC-U) which allows a maximum angle of...
Advertisement